☰
MT90840AP1
MT90840AP1
Obsolete
Description:  IC TELECOM INTERFACE 84PLCC
Manufacturer:  Microchip Technology
Datasheet:   MT90840AP1 Datasheet
History Price: Obsolete
In Stock: 37040
MT90840AP1 vs MT9196AP1
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Function
Switch
Telecom Circuit
Interface
Parallel
-
Number of Circuits
1
1
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Current - Supply
100mA
400μA
Power (Watts)
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
84-LCC (J-Lead)
28-LCC (J-Lead)
Supplier Device Package
84-PLCC
28-PLCC