☰
MT9122AP1
MT9122AP1
Active
Description:  IC TELECOM INTERFACE 28PLCC
Manufacturer:  Microchip Technology
Datasheet:   MT9122AP1 Datasheet
History Price: Active
In Stock: 26960
MT9122AP1 vs MT9172AP1
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Function
Echo Cancellation
Subscriber Line Interface Concept (SLIC)
Interface
Serial
-
Number of Circuits
2
1
Voltage - Supply
4.5V ~ 5.5V
4.75V ~ 5.25V
Current - Supply
70mA
10mA
Power (Watts)
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-LCC (J-Lead)
28-LCC (J-Lead)
Supplier Device Package
28-PLCC
28-PLCC (11.51x11.51)