☰
MT9172AP1
MT9172AP1
Active
Description:  IC TELECOM INTERFACE 28PLCC
Manufacturer:  Microchip Technology
Datasheet:   MT9172AP1 Datasheet
History Price: Active
In Stock: 16880
MT9172AP1 vs MT9196AP1
Series
-
-
Packaging
Tube
Tube
Status
Active
Obsolete
Function
Subscriber Line Interface Concept (SLIC)
Telecom Circuit
Interface
-
-
Number of Circuits
1
1
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Current - Supply
10mA
400μA
Power (Watts)
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-LCC (J-Lead)
28-LCC (J-Lead)
Supplier Device Package
28-PLCC (11.51x11.51)
28-PLCC