☰
MX580SH
MX580SH
Active
Description:  MX580 +2.5V REFERENCE
Manufacturer:  Maxim Integrated
Datasheet:   MX580SH Datasheet
History Price: $10.80000
In Stock: 2620
MX580SH vs MX584TH
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Obsolete
Reference Type
Shunt
Series
Output Type
Fixed
Programmable
Voltage - Output (Min/Fixed)
2.5V
2.5V, 5V, 7.5V, 10V
Voltage - Output (Max)
-
-
Current - Output
-
10 mA
Tolerance
?.4%
?.3%
Temperature Coefficient
55ppm/ ℃
15ppm/ ℃
Noise - 0.1Hz to 10Hz
60μVp-p
50μVp-p
Noise - 10Hz to 10kHz
-
-
Voltage - Input
4.5V ~ 30V
4.5V ~ 30V
Current - Supply
1.5mA
1mA
Current - Cathode
-
-
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-206AC, TO-52-3 Metal Can
TO-99-8 Metal Can
Supplier Device Package
TO-52
TO-99-8