☰
MX581TH
MX581TH
Active
Description:  MX581 10V REFERENCE
Manufacturer:  Maxim Integrated
Datasheet:   MX581TH Datasheet
History Price: $18.32000
In Stock: 10160
MX581TH vs MX580SH
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Reference Type
Series
Shunt
Output Type
Fixed
Fixed
Voltage - Output (Min/Fixed)
10V
2.5V
Voltage - Output (Max)
-
-
Current - Output
10 mA
-
Tolerance
?%
?.4%
Temperature Coefficient
15ppm/ ℃
55ppm/ ℃
Noise - 0.1Hz to 10Hz
50μVp-p
60μVp-p
Noise - 10Hz to 10kHz
-
-
Voltage - Input
12.5V ~ 30V
4.5V ~ 30V
Current - Supply
1mA
1.5mA
Current - Cathode
-
-
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
TO-205AD, TO-39-3 Metal Can
TO-206AC, TO-52-3 Metal Can
Supplier Device Package
TO-39
TO-52