☰
MX584JN
MX584JN
Active
Description:  VOLTAGE REFERENCE
Manufacturer:  Maxim Integrated
Datasheet:   MX584JN Datasheet
History Price: $4.44000
In Stock: 3280
MX584JN vs MX581TH
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Reference Type
Series
Series
Output Type
Programmable
Fixed
Voltage - Output (Min/Fixed)
2.5V, 5V, 7.5V, 10V
10V
Voltage - Output (Max)
-
-
Current - Output
10 mA
10 mA
Tolerance
?0%
?%
Temperature Coefficient
30ppm/ ℃
15ppm/ ℃
Noise - 0.1Hz to 10Hz
50μVp-p
50μVp-p
Noise - 10Hz to 10kHz
-
-
Voltage - Input
4.5V ~ 30V
12.5V ~ 30V
Current - Supply
1mA
1mA
Current - Cathode
-
-
Operating Temperature
0 ℃ ~ 70 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
TO-205AD, TO-39-3 Metal Can
Supplier Device Package
8-PDIP
TO-39