☰
MX7228KP+
MX7228KP+
Obsolete
Description:  IC DAC 8BIT OCTAL 28-PLCC
Manufacturer:  Maxim Integrated
Datasheet:   MX7228KP+ Datasheet
History Price: $47.11000
In Stock: 46360
MX7228KP+ vs MX7524CD
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Programmable
Not Verified
Not Verified
Number of Bits
-
8
Number of D/A Converters
-
1
Settling Time
-
350ns
Output Type
-
Current - Unbuffered
Differential Output
-
Yes
Data Interface
-
Parallel
Reference Type
-
External
Voltage - Supply, Analog
-
4.5V ~ 5.5V, 10.8V ~ 13.2V, 13.5V ~ 16.5V
Voltage - Supply, Digital
-
4.5V ~ 5.5V, 10.8V ~ 13.2V, 13.5V ~ 16.5V
INL/DNL (LSB)
-
?.125LSB (Max), ? (Max)
Architecture
-
Multiplying DAC, R-2R
Operating Temperature
-
-25 ℃ ~ 85 ℃
Package / Case
-
16-CDIP (0.300", 7.62mm)
Supplier Device Package
-
16-CERDIP
Mounting Type
-
Through Hole