☰
MX7245JP+
MX7245JP+
Active
Description:  IC DAC 12BIT V-OUT 28PLCC
Manufacturer:  Maxim Integrated
Datasheet:   MX7245JP+ Datasheet
History Price: $11.61795
In Stock: 22480
MX7245JP+ vs MX7524CD
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Programmable
Not Verified
Not Verified
Number of Bits
12
8
Number of D/A Converters
1
1
Settling Time
5μs
350ns
Output Type
Voltage - Buffered
Current - Unbuffered
Differential Output
No
Yes
Data Interface
Parallel
Parallel
Reference Type
Internal
External
Voltage - Supply, Analog
?1.4V ~ 15.75V
4.5V ~ 5.5V, 10.8V ~ 13.2V, 13.5V ~ 16.5V
Voltage - Supply, Digital
11.4V ~ 15.75V
4.5V ~ 5.5V, 10.8V ~ 13.2V, 13.5V ~ 16.5V
INL/DNL (LSB)
? (Max), ? (Max)
?.125LSB (Max), ? (Max)
Architecture
Multiplying DAC
Multiplying DAC, R-2R
Operating Temperature
0 ℃ ~ 70 ℃
-25 ℃ ~ 85 ℃
Package / Case
28-LCC (J-Lead)
16-CDIP (0.300", 7.62mm)
Supplier Device Package
28-PLCC (11.51x11.51)
16-CERDIP
Mounting Type
Surface Mount
Through Hole