☰
MX7245JP+
MX7245JP+
Active
Description:  IC DAC 12BIT V-OUT 28PLCC
Manufacturer:  Maxim Integrated
Datasheet:   MX7245JP+ Datasheet
History Price: $11.61795
In Stock: 22480
MX7245JP+ vs MX7845KN
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Programmable
Not Verified
Not Verified
Number of Bits
12
12
Number of D/A Converters
1
1
Settling Time
5μs
5μs
Output Type
Voltage - Buffered
Voltage - Buffered
Differential Output
No
No
Data Interface
Parallel
Parallel
Reference Type
Internal
External
Voltage - Supply, Analog
?1.4V ~ 15.75V
?4.25V ~ 15.75V
Voltage - Supply, Digital
11.4V ~ 15.75V
?4.25V ~ 15.75V
INL/DNL (LSB)
? (Max), ? (Max)
?.5 (Max), ? (Max)
Architecture
Multiplying DAC
Multiplying DAC, R-2R
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Package / Case
28-LCC (J-Lead)
24-DIP (0.300", 7.62mm)
Supplier Device Package
28-PLCC (11.51x11.51)
24-PDIP
Mounting Type
Surface Mount
Through Hole