☰
MX7528LCWP+
MX7528LCWP+
Active
Description:  IC DAC 8BIT DL MULT 20SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MX7528LCWP+ Datasheet
History Price: $13.62000
In Stock: 6960
MX7528LCWP+ vs MX7224LP
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Programmable
Not Verified
Not Verified
Number of Bits
8
8
Number of D/A Converters
2
1
Settling Time
400ns
5μs
Output Type
Current - Unbuffered
Voltage - Buffered
Differential Output
No
No
Data Interface
Parallel
Parallel
Reference Type
External
External
Voltage - Supply, Analog
5V ~ 15V
-4.5V ~ -5.5V, 11.4V ~ 16.5V
Voltage - Supply, Digital
5V ~ 15V
-4.5V ~ -5.5V, 11.4V ~ 16.5V
INL/DNL (LSB)
?.5 (Max), ? (Max)
?.5 (Max), ? (Max)
Architecture
R-2R
R-2R
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Package / Case
20-SOIC (0.295", 7.50mm Width)
20-LCC (J-Lead)
Supplier Device Package
20-SOIC
20-PLCC (8.97x8.97)
Mounting Type
Surface Mount
Surface Mount