☰
MX7528SD
MX7528SD
Obsolete
Description:  IC DAC 8BIT A-OUT 20CERDIP
Manufacturer:  Maxim Integrated
Datasheet:   MX7528SD Datasheet
History Price: Obsolete
In Stock: 22540
MX7528SD vs MX7847KR
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Active
Programmable
Not Verified
Not Verified
Number of Bits
8
12
Number of D/A Converters
2
2
Settling Time
-
4μs (Typ)
Output Type
Current - Unbuffered
Voltage - Buffered
Differential Output
No
No
Data Interface
Parallel
Parallel
Reference Type
External
External
Voltage - Supply, Analog
5V ~ 15V
?1.4V ~ 16.5V
Voltage - Supply, Digital
5V ~ 15V
?1.4V ~ 16.5V
INL/DNL (LSB)
? (Max), ? (Max)
?.5 (Max), ? (Max)
Architecture
R-2R
Multiplying DAC, R-2R
Operating Temperature
0 ℃ ~ 125 ℃
0 ℃ ~ 70 ℃
Package / Case
20-CDIP (0.300", 7.62mm)
24-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-CERDIP
24-SOIC
Mounting Type
Through Hole
Surface Mount