☰
MX7536KN
MX7536KN
Obsolete
Description:  IC DAC 14BIT A-OUT 28DIP
Manufacturer:  Maxim Integrated
Datasheet:   MX7536KN Datasheet
History Price: Obsolete
In Stock: 13440
MX7536KN vs MX7524CD
Part No
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Programmable
Not Verified
Not Verified
Number of Bits
14
8
Number of D/A Converters
1
1
Settling Time
1.5μs
350ns
Output Type
Current - Unbuffered
Current - Unbuffered
Differential Output
No
Yes
Data Interface
Parallel
Parallel
Reference Type
External
External
Voltage - Supply, Analog
11.4V ~ 15.75V
4.5V ~ 5.5V, 10.8V ~ 13.2V, 13.5V ~ 16.5V
Voltage - Supply, Digital
11.4V ~ 15.75V
4.5V ~ 5.5V, 10.8V ~ 13.2V, 13.5V ~ 16.5V
INL/DNL (LSB)
? (Max), ? (Max)
?.125LSB (Max), ? (Max)
Architecture
R-2R
Multiplying DAC, R-2R
Operating Temperature
0 ℃ ~ 70 ℃
-25 ℃ ~ 85 ℃
Package / Case
28-DIP (0.600", 15.24mm)
16-CDIP (0.300", 7.62mm)
Supplier Device Package
28-PDIP
16-CERDIP
Mounting Type
Through Hole
Through Hole