☰
MX7545GLN+
MX7545GLN+
Obsolete
Description:  IC DAC 12BIT MULT 20-DIP
Manufacturer:  Maxim Integrated
Datasheet:   MX7545GLN+ Datasheet
History Price: $21.94000
In Stock: 4360
MX7545GLN+ vs MX7524CD
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Programmable
Not Verified
Not Verified
Number of Bits
12
8
Number of D/A Converters
1
1
Settling Time
2μs
350ns
Output Type
Current - Unbuffered
Current - Unbuffered
Differential Output
No
Yes
Data Interface
Parallel
Parallel
Reference Type
External
External
Voltage - Supply, Analog
5V ~ 15V
4.5V ~ 5.5V, 10.8V ~ 13.2V, 13.5V ~ 16.5V
Voltage - Supply, Digital
5V ~ 15V
4.5V ~ 5.5V, 10.8V ~ 13.2V, 13.5V ~ 16.5V
INL/DNL (LSB)
?.5 (Max), ? (Max)
?.125LSB (Max), ? (Max)
Architecture
R-2R
Multiplying DAC, R-2R
Operating Temperature
0 ℃ ~ 70 ℃
-25 ℃ ~ 85 ℃
Package / Case
20-DIP (0.300", 7.62mm)
16-CDIP (0.300", 7.62mm)
Supplier Device Package
20-PDIP
16-CERDIP
Mounting Type
Through Hole
Through Hole