☰
MX7549KN
MX7549KN
Active
Description:  IC DAC 12BIT A-OUT 20DIP
Manufacturer:  Maxim Integrated
Datasheet:   MX7549KN Datasheet
History Price: $18.95000
In Stock: 6240
MX7549KN vs MX7524CD
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Programmable
Not Verified
Not Verified
Number of Bits
12
8
Number of D/A Converters
2
1
Settling Time
1.5μs
350ns
Output Type
Current - Buffered
Current - Unbuffered
Differential Output
Yes
Yes
Data Interface
-
Parallel
Reference Type
External
External
Voltage - Supply, Analog
10.8V ~ 15.75V
4.5V ~ 5.5V, 10.8V ~ 13.2V, 13.5V ~ 16.5V
Voltage - Supply, Digital
10.8V ~ 15.75V
4.5V ~ 5.5V, 10.8V ~ 13.2V, 13.5V ~ 16.5V
INL/DNL (LSB)
?.5, ?
?.125LSB (Max), ? (Max)
Architecture
-
Multiplying DAC, R-2R
Operating Temperature
0 ℃ ~ 70 ℃
-25 ℃ ~ 85 ℃
Package / Case
20-DIP (0.300", 7.62mm)
16-CDIP (0.300", 7.62mm)
Supplier Device Package
20-PDIP
16-CERDIP
Mounting Type
Through Hole
Through Hole