☰
MX7572KN05
MX7572KN05
Active
Description:  MX7572 CMOS 12-BIT ADC
Manufacturer:  Maxim Integrated
Datasheet:   MX7572KN05 Datasheet
History Price: $56.42000
In Stock: 24080
MX7572KN05 vs MX7828KN
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Number of Bits
12
8
Sampling Rate (Per Second)
308k
400k
Number of Inputs
1
8
Input Type
Single Ended
Single Ended
Data Interface
Parallel
-
Configuration
MUX-ADC
MUX-S/H-ADC
Ratio - S/H:ADC
0:1
0:2
Number of A/D Converters
1
2
Architecture
SAR
Flash
Reference Type
Internal
External, Internal
Voltage - Supply, Analog
4.75V ~ 5.25V
4.75V ~ 5.25V
Voltage - Supply, Digital
4.75V ~ 5.25V
4.75V ~ 5.25V
Features
-
-
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃ (TA)
Package / Case
24-DIP (0.300", 7.62mm)
28-DIP (0.600", 15.24mm)
Supplier Device Package
24-PDIP
28-PDIP
Mounting Type
Through Hole
Through Hole