☰
MX7575JP+
MX7575JP+
Active
Description:  IC ADC 8BIT SAR 20PLCC
Manufacturer:  Maxim Integrated
Datasheet:   MX7575JP+ Datasheet
History Price: $16.17000
In Stock: 36480
MX7575JP+ vs MX7828KCWI
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Number of Bits
8
8
Sampling Rate (Per Second)
200k
400k
Number of Inputs
1
8
Input Type
Single Ended
Single Ended
Data Interface
Parallel
-
Configuration
S/H-ADC
MUX-S/H-ADC
Ratio - S/H:ADC
1:1
0:2
Number of A/D Converters
1
2
Architecture
SAR
Flash
Reference Type
External
External, Internal
Voltage - Supply, Analog
5V
4.75V ~ 5.25V
Voltage - Supply, Digital
5V
4.75V ~ 5.25V
Features
-
-
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃ (TA)
Package / Case
20-LCC (J-Lead)
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-PLCC (9x9)
28-SOIC
Mounting Type
Surface Mount
Surface Mount