☰
MX7575KN+
MX7575KN+
Obsolete
Description:  IC ADC 8BIT MPU COMP 18-DIP
Manufacturer:  Maxim Integrated
Datasheet:   MX7575KN+ Datasheet
History Price: $17.81000
In Stock: 45200
MX7575KN+ vs MX7828KCAI
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Number of Bits
8
8
Sampling Rate (Per Second)
200k
400k
Number of Inputs
1
8
Input Type
Single Ended
Single Ended
Data Interface
Parallel
-
Configuration
S/H-ADC
MUX-S/H-ADC
Ratio - S/H:ADC
1:1
0:2
Number of A/D Converters
1
2
Architecture
SAR
Flash
Reference Type
External
External, Internal
Voltage - Supply, Analog
5V
4.75V ~ 5.25V
Voltage - Supply, Digital
5V
4.75V ~ 5.25V
Features
-
-
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃ (TA)
Package / Case
18-DIP (0.300", 7.62mm)
28-SSOP (0.154", 3.90mm Width)
Supplier Device Package
18-PDIP
28-QSOP
Mounting Type
Through Hole
Surface Mount