☰
MX7575KN
MX7575KN
Active
Description:  MAX575 CMOS, 8-BIT ADC
Manufacturer:  Maxim Integrated
Datasheet:   MX7575KN Datasheet
History Price: $8.22000
In Stock: 2080
MX7575KN vs MX7828LCWI
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Number of Bits
8
8
Sampling Rate (Per Second)
200k
400k
Number of Inputs
1
8
Input Type
Single Ended
Single Ended
Data Interface
Parallel
-
Configuration
S/H-ADC
MUX-S/H-ADC
Ratio - S/H:ADC
1:1
0:2
Number of A/D Converters
1
2
Architecture
SAR
Flash
Reference Type
External
External, Internal
Voltage - Supply, Analog
4.75V ~ 5.25V
4.75V ~ 5.25V
Voltage - Supply, Digital
4.75V ~ 5.25V
4.75V ~ 5.25V
Features
-
-
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃ (TA)
Package / Case
18-DIP (0.300", 7.62mm)
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
18-PDIP
28-SOIC
Mounting Type
Through Hole
Surface Mount