☰
MX7576BQ
MX7576BQ
Active
Description:  MAX576 CMOS, 8-BIT ADC
Manufacturer:  Maxim Integrated
Datasheet:   MX7576BQ Datasheet
History Price: $7.00000
In Stock: 47040
MX7576BQ vs MX7828KN
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Number of Bits
8
8
Sampling Rate (Per Second)
200k
400k
Number of Inputs
1
8
Input Type
Single Ended
Single Ended
Data Interface
Parallel
-
Configuration
ADC
MUX-S/H-ADC
Ratio - S/H:ADC
1:1
0:2
Number of A/D Converters
1
2
Architecture
SAR
Flash
Reference Type
External
External, Internal
Voltage - Supply, Analog
4.75V ~ 5.25V
4.75V ~ 5.25V
Voltage - Supply, Digital
4.75V ~ 5.25V
4.75V ~ 5.25V
Features
-
-
Operating Temperature
-55 ℃ ~ 125 ℃
0 ℃ ~ 70 ℃ (TA)
Package / Case
18-CDIP (0.300", 7.62mm)
28-DIP (0.600", 15.24mm)
Supplier Device Package
18-CDIP
28-PDIP
Mounting Type
Through Hole
Through Hole