☰
MX7576KCWN+
MX7576KCWN+
Obsolete
Description:  IC ADC 8BIT MPU COMP 18-SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MX7576KCWN+ Datasheet
History Price: $13.69000
In Stock: 20780
MX7576KCWN+ vs MX7828KN+
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Number of Bits
8
8
Sampling Rate (Per Second)
100k
400k
Number of Inputs
1
8
Input Type
Single Ended
Single Ended
Data Interface
Parallel
Parallel
Configuration
ADC
MUX-S/H-ADC
Ratio - S/H:ADC
-
1:1
Number of A/D Converters
1
1
Architecture
SAR
Flash
Reference Type
External
External
Voltage - Supply, Analog
5V
5V
Voltage - Supply, Digital
5V
5V
Features
-
Selectable Address
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Package / Case
18-SOIC (0.295", 7.50mm Width)
28-DIP (0.600", 15.24mm)
Supplier Device Package
18-SOIC
28-PDIP
Mounting Type
Surface Mount
Through Hole