Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog to Digital Converters (ADC)
/ Maxim Integrated MX7576KCWN+
MX7576KCWN+
Obsolete
Data Acquisition - Analog to Digital Converters (ADC)
Description:
IC ADC 8BIT MPU COMP 18-SOIC
Manufacturer:
Maxim Integrated
Datasheet:
MX7576KCWN+ Datasheet
History Price: $13.69000
In Stock: 5760
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MX7576KCWN+ vs MX7828KN
Part No
MX7576KCWN+
MX7828KN
Category
Data Acquisition - Analog to Digital Converters (ADC)
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Number of Bits
8
8
Sampling Rate (Per Second)
100k
400k
Number of Inputs
1
8
Input Type
Single Ended
Single Ended
Data Interface
Parallel
-
Configuration
ADC
MUX-S/H-ADC
Ratio - S/H:ADC
-
0:2
Number of A/D Converters
1
2
Architecture
SAR
Flash
Reference Type
External
External, Internal
Voltage - Supply, Analog
5V
4.75V ~ 5.25V
Voltage - Supply, Digital
5V
4.75V ~ 5.25V
Features
-
-
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃ (TA)
Package / Case
18-SOIC (0.295", 7.50mm Width)
28-DIP (0.600", 15.24mm)
Supplier Device Package
18-SOIC
28-PDIP
Mounting Type
Surface Mount
Through Hole