Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog to Digital Converters (ADC)
/ Maxim Integrated MX7582KEWI
MX7582KEWI
Active
Data Acquisition - Analog to Digital Converters (ADC)
Description:
MAX7582 4-CHANNEL 12-BIT ADC
Manufacturer:
Maxim Integrated
Datasheet:
MX7582KEWI Datasheet
History Price: $1.07000
In Stock: 9440
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MX7582KEWI vs MX7828KN
Part No
MX7582KEWI
MX7828KN
Category
Data Acquisition - Analog to Digital Converters (ADC)
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Number of Bits
12
8
Sampling Rate (Per Second)
-
400k
Number of Inputs
4
8
Input Type
Single Ended
Single Ended
Data Interface
Parallel
-
Configuration
MUX-ADC
MUX-S/H-ADC
Ratio - S/H:ADC
0:1
0:2
Number of A/D Converters
1
2
Architecture
SAR
Flash
Reference Type
External
External, Internal
Voltage - Supply, Analog
15V
4.75V ~ 5.25V
Voltage - Supply, Digital
15V
4.75V ~ 5.25V
Features
-
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Package / Case
28-SOIC (0.295", 7.50mm Width)
28-DIP (0.600", 15.24mm)
Supplier Device Package
28-SOIC
28-PDIP
Mounting Type
Surface Mount
Through Hole