☰
MX7582KN+
MX7582KN+
Active
Description:  IC ADC 12BIT 4CH 28-DIP
Manufacturer:  Maxim Integrated
Datasheet:   MX7582KN+ Datasheet
History Price: $52.14000
In Stock: 45680
MX7582KN+ vs MX7828KN+
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Number of Bits
-
8
Sampling Rate (Per Second)
-
400k
Number of Inputs
-
8
Input Type
-
Single Ended
Data Interface
-
Parallel
Configuration
-
MUX-S/H-ADC
Ratio - S/H:ADC
-
1:1
Number of A/D Converters
-
1
Architecture
-
Flash
Reference Type
-
External
Voltage - Supply, Analog
-
5V
Voltage - Supply, Digital
-
5V
Features
-
Selectable Address
Operating Temperature
-
0 ℃ ~ 70 ℃
Package / Case
-
28-DIP (0.600", 15.24mm)
Supplier Device Package
-
28-PDIP
Mounting Type
-
Through Hole