☰
MX7628KN+
MX7628KN+
Obsolete
Description:  IC DAC 8BIT A-OUT 20DIP
Manufacturer:  Maxim Integrated
Datasheet:   MX7628KN+ Datasheet
History Price: Obsolete
In Stock: 180
MX7628KN+ vs MX7528LEWP
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Programmable
Not Verified
Not Verified
Number of Bits
8
8
Number of D/A Converters
2
2
Settling Time
400μs
350ns
Output Type
Current - Unbuffered
Current - Unbuffered
Differential Output
No
No
Data Interface
Parallel
Parallel
Reference Type
External
External
Voltage - Supply, Analog
12V ~ 15V
4.75V ~ 5.25V, 14.25V ~ 15.75V
Voltage - Supply, Digital
12V ~ 15V
4.75V ~ 5.25V, 14.25V ~ 15.75V
INL/DNL (LSB)
?.5 (Max), ? (Max)
?.5 (Max), ? (Max)
Architecture
R-2R
Multiplying DAC, R-2R
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Package / Case
20-DIP (0.300", 7.62mm)
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-PDIP
20-SOIC
Mounting Type
Through Hole
Surface Mount