☰
MX7672K/D
MX7672K/D
Obsolete
Description:  IC ADC 12BIT SAR DIE
Manufacturer:  Maxim Integrated
Datasheet:   MX7672K/D Datasheet
History Price: Obsolete
In Stock: 31920
MX7672K/D vs MX7828KN
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Active
Number of Bits
12
8
Sampling Rate (Per Second)
308k
400k
Number of Inputs
1
8
Input Type
Single Ended
Single Ended
Data Interface
Parallel
-
Configuration
S/H-ADC
MUX-S/H-ADC
Ratio - S/H:ADC
1:1
0:2
Number of A/D Converters
1
2
Architecture
SAR
Flash
Reference Type
External
External, Internal
Voltage - Supply, Analog
-
4.75V ~ 5.25V
Voltage - Supply, Digital
4.75V ~ 5.25V
4.75V ~ 5.25V
Features
Internal Oscillator
-
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃ (TA)
Package / Case
Die
28-DIP (0.600", 15.24mm)
Supplier Device Package
Die
28-PDIP
Mounting Type
Surface Mount
Through Hole