☰
MX7672KN10+
MX7672KN10+
Active
Description:  IC ADC 12BIT SAR 24DIP
Manufacturer:  Maxim Integrated
Datasheet:   MX7672KN10+ Datasheet
History Price: $38.90000
In Stock: 4400
MX7672KN10+ vs MX7828KN+
Series
-
-
Packaging
Bulk or Tube
Tube
Status
Active
Active
Number of Bits
12
8
Sampling Rate (Per Second)
308k
400k
Number of Inputs
2
8
Input Type
Single Ended
Single Ended
Data Interface
Parallel
Parallel
Configuration
S/H-ADC
MUX-S/H-ADC
Ratio - S/H:ADC
1:1
1:1
Number of A/D Converters
1
1
Architecture
SAR
Flash
Reference Type
External
External
Voltage - Supply, Analog
5V, -10.8V ~ 13.2V
5V
Voltage - Supply, Digital
5V, -10.8V ~ 13.2V
5V
Features
-
Selectable Address
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Package / Case
24-DIP (0.300", 7.62mm)
28-DIP (0.600", 15.24mm)
Supplier Device Package
24-PDIP
28-PDIP
Mounting Type
Through Hole
Through Hole