☰
MX7705EWE+
MX7705EWE+
Active
Description:  IC ADC 16BIT SIGMA-DELTA 16SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MX7705EWE+ Datasheet
History Price: $12.43000
In Stock: 6240
MX7705EWE+ vs MX7828KP+T
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Number of Bits
16
8
Sampling Rate (Per Second)
500
400k
Number of Inputs
2
8
Input Type
Differential
Single Ended
Data Interface
SPI
Parallel
Configuration
PGA-ADC
MUX-S/H-ADC
Ratio - S/H:ADC
-
1:1
Number of A/D Converters
1
1
Architecture
Sigma-Delta
Flash
Reference Type
External
External
Voltage - Supply, Analog
2.7V ~ 5.25V
5V
Voltage - Supply, Digital
2.7V ~ 5.25V
5V
Features
PGA
Selectable Address
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Package / Case
16-SOIC (0.295", 7.50mm Width)
28-LCC (J-Lead)
Supplier Device Package
16-SOIC
28-PLCC (11.51x11.51)
Mounting Type
Surface Mount
Surface Mount