Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog to Digital Converters (ADC)
/ Maxim Integrated MX7705EWE+
MX7705EWE+
Active
Data Acquisition - Analog to Digital Converters (ADC)
Description:
IC ADC 16BIT SIGMA-DELTA 16SOIC
Manufacturer:
Maxim Integrated
Datasheet:
MX7705EWE+ Datasheet
History Price: $12.43000
In Stock: 6240
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MX7705EWE+ vs MX7828KP
Part No
MX7705EWE+
MX7828KP
Category
Data Acquisition - Analog to Digital Converters (ADC)
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Number of Bits
16
8
Sampling Rate (Per Second)
500
400k
Number of Inputs
2
8
Input Type
Differential
Single Ended
Data Interface
SPI
-
Configuration
PGA-ADC
MUX-S/H-ADC
Ratio - S/H:ADC
-
0:2
Number of A/D Converters
1
2
Architecture
Sigma-Delta
Flash
Reference Type
External
External, Internal
Voltage - Supply, Analog
2.7V ~ 5.25V
4.75V ~ 5.25V
Voltage - Supply, Digital
2.7V ~ 5.25V
4.75V ~ 5.25V
Features
PGA
-
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃ (TA)
Package / Case
16-SOIC (0.295", 7.50mm Width)
28-LCC (J-Lead)
Supplier Device Package
16-SOIC
28-PLCC (11.5x11.5)
Mounting Type
Surface Mount
Surface Mount