☰
MX7705EWE+
MX7705EWE+
Active
Description:  IC ADC 16BIT SIGMA-DELTA 16SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MX7705EWE+ Datasheet
History Price: $12.43000
In Stock: 6240
MX7705EWE+ vs MX7828LCWI+
Series
-
-
Packaging
Tube
Tube
Status
Active
Obsolete
Number of Bits
16
-
Sampling Rate (Per Second)
500
-
Number of Inputs
2
-
Input Type
Differential
-
Data Interface
SPI
-
Configuration
PGA-ADC
-
Ratio - S/H:ADC
-
-
Number of A/D Converters
1
-
Architecture
Sigma-Delta
-
Reference Type
External
-
Voltage - Supply, Analog
2.7V ~ 5.25V
-
Voltage - Supply, Digital
2.7V ~ 5.25V
-
Features
PGA
-
Operating Temperature
-40 ℃ ~ 85 ℃
-
Package / Case
16-SOIC (0.295", 7.50mm Width)
-
Supplier Device Package
16-SOIC
-
Mounting Type
Surface Mount
-