☰
MX7820KCWP
MX7820KCWP
Active
Description:  8 BIT ADC WITH REFERENCE
Manufacturer:  Maxim Integrated
Datasheet:   MX7820KCWP Datasheet
History Price: $13.03000
In Stock: 42480
MX7820KCWP vs MX7828KN
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Number of Bits
8
8
Sampling Rate (Per Second)
-
400k
Number of Inputs
1
8
Input Type
Single Ended
Single Ended
Data Interface
-
-
Configuration
ADC
MUX-S/H-ADC
Ratio - S/H:ADC
0:2
0:2
Number of A/D Converters
2
2
Architecture
Flash
Flash
Reference Type
External
External, Internal
Voltage - Supply, Analog
4.75V ~ 5.25V
4.75V ~ 5.25V
Voltage - Supply, Digital
4.75V ~ 5.25V
4.75V ~ 5.25V
Features
-
-
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃ (TA)
Package / Case
20-SOIC (0.295", 7.50mm Width)
28-DIP (0.600", 15.24mm)
Supplier Device Package
20-SOIC
28-PDIP
Mounting Type
Surface Mount
Through Hole