Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog to Digital Converters (ADC)
/ Maxim Integrated MX7820LCWP
MX7820LCWP
Active
Data Acquisition - Analog to Digital Converters (ADC)
Description:
8 BIT ADC WITH REFERENCE
Manufacturer:
Maxim Integrated
Datasheet:
MX7820LCWP Datasheet
History Price: $1.07000
In Stock: 44320
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MX7820LCWP vs MX7828KP
Part No
MX7820LCWP
MX7828KP
Category
Data Acquisition - Analog to Digital Converters (ADC)
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Number of Bits
8
8
Sampling Rate (Per Second)
-
400k
Number of Inputs
1
8
Input Type
Single Ended
Single Ended
Data Interface
-
-
Configuration
ADC
MUX-S/H-ADC
Ratio - S/H:ADC
0:2
0:2
Number of A/D Converters
2
2
Architecture
Flash
Flash
Reference Type
External
External, Internal
Voltage - Supply, Analog
4.75V ~ 5.25V
4.75V ~ 5.25V
Voltage - Supply, Digital
4.75V ~ 5.25V
4.75V ~ 5.25V
Features
-
-
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃ (TA)
Package / Case
20-SOIC (0.295", 7.50mm Width)
28-LCC (J-Lead)
Supplier Device Package
20-SOIC
28-PLCC (11.5x11.5)
Mounting Type
Surface Mount
Surface Mount