☰
MX7821KN
MX7821KN
Obsolete
Description:  IC ADC 8BIT FLASH 20DIP
Manufacturer:  Maxim Integrated
Datasheet:   MX7821KN Datasheet
History Price: $15.00000
In Stock: 3040
MX7821KN vs MX7828KN
Part No
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Number of Bits
8
8
Sampling Rate (Per Second)
500k
400k
Number of Inputs
1
8
Input Type
Single Ended
Single Ended
Data Interface
Parallel
-
Configuration
S/H-ADC
MUX-S/H-ADC
Ratio - S/H:ADC
1:1
0:2
Number of A/D Converters
1
2
Architecture
Flash
Flash
Reference Type
External
External, Internal
Voltage - Supply, Analog
?V, 5V
4.75V ~ 5.25V
Voltage - Supply, Digital
?V, 5V
4.75V ~ 5.25V
Features
-
-
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃ (TA)
Package / Case
20-DIP (0.300", 7.62mm)
28-DIP (0.600", 15.24mm)
Supplier Device Package
20-PDIP
28-PDIP
Mounting Type
Through Hole
Through Hole