☰
MX7821KR+
MX7821KR+
Active
Description:  IC ADC 8BIT T/H 20-SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MX7821KR+ Datasheet
History Price: $20.39000
In Stock: 29920
MX7821KR+ vs MX7828KN+
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Number of Bits
8
8
Sampling Rate (Per Second)
500k
400k
Number of Inputs
1
8
Input Type
Single Ended
Single Ended
Data Interface
Parallel
Parallel
Configuration
S/H-ADC
MUX-S/H-ADC
Ratio - S/H:ADC
1:1
1:1
Number of A/D Converters
1
1
Architecture
Flash
Flash
Reference Type
External
External
Voltage - Supply, Analog
?V, 5V
5V
Voltage - Supply, Digital
?V, 5V
5V
Features
-
Selectable Address
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Package / Case
20-SOIC (0.295", 7.50mm Width)
28-DIP (0.600", 15.24mm)
Supplier Device Package
20-SOIC
28-PDIP
Mounting Type
Surface Mount
Through Hole