☰
MX7824KN
MX7824KN
Active
Description:  MX7824 8-BIT ADC
Manufacturer:  Maxim Integrated
Datasheet:   MX7824KN Datasheet
History Price: $10.30000
In Stock: 41120
MX7824KN vs MX7828KN
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Number of Bits
8
8
Sampling Rate (Per Second)
400k
400k
Number of Inputs
4
8
Input Type
Single Ended
Single Ended
Data Interface
-
-
Configuration
MUX-S/H-ADC
MUX-S/H-ADC
Ratio - S/H:ADC
0:2
0:2
Number of A/D Converters
2
2
Architecture
Flash
Flash
Reference Type
External, Internal
External, Internal
Voltage - Supply, Analog
4.75V ~ 5.25V
4.75V ~ 5.25V
Voltage - Supply, Digital
4.75V ~ 5.25V
4.75V ~ 5.25V
Features
-
-
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Package / Case
24-DIP (0.300", 7.62mm)
28-DIP (0.600", 15.24mm)
Supplier Device Package
24-PDIP
28-PDIP
Mounting Type
Through Hole
Through Hole