☰
MX7828KCWI+
MX7828KCWI+
Obsolete
Description:  IC ADC 8BIT HS 28-SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MX7828KCWI+ Datasheet
History Price: $19.78000
In Stock: 22320
MX7828KCWI+ vs MX7828KP+T
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Number of Bits
-
8
Sampling Rate (Per Second)
-
400k
Number of Inputs
-
8
Input Type
-
Single Ended
Data Interface
-
Parallel
Configuration
-
MUX-S/H-ADC
Ratio - S/H:ADC
-
1:1
Number of A/D Converters
-
1
Architecture
-
Flash
Reference Type
-
External
Voltage - Supply, Analog
-
5V
Voltage - Supply, Digital
-
5V
Features
-
Selectable Address
Operating Temperature
-
0 ℃ ~ 70 ℃
Package / Case
-
28-LCC (J-Lead)
Supplier Device Package
-
28-PLCC (11.51x11.51)
Mounting Type
-
Surface Mount