☰
MX7828KCWI+
MX7828KCWI+
Obsolete
Description:  IC ADC 8BIT HS 28-SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MX7828KCWI+ Datasheet
History Price: $19.78000
In Stock: 22320
MX7828KCWI+ vs MX7828LCWI
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Number of Bits
-
8
Sampling Rate (Per Second)
-
400k
Number of Inputs
-
8
Input Type
-
Single Ended
Data Interface
-
-
Configuration
-
MUX-S/H-ADC
Ratio - S/H:ADC
-
0:2
Number of A/D Converters
-
2
Architecture
-
Flash
Reference Type
-
External, Internal
Voltage - Supply, Analog
-
4.75V ~ 5.25V
Voltage - Supply, Digital
-
4.75V ~ 5.25V
Features
-
-
Operating Temperature
-
0 ℃ ~ 70 ℃ (TA)
Package / Case
-
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
-
28-SOIC
Mounting Type
-
Surface Mount