☰
MX7828KCWI
MX7828KCWI
Active
Description:  MX7828 8-BIT ADC
Manufacturer:  Maxim Integrated
Datasheet:   MX7828KCWI Datasheet
History Price: $16.72000
In Stock: 29200
MX7828KCWI vs MX7828LCWI+
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Number of Bits
8
-
Sampling Rate (Per Second)
400k
-
Number of Inputs
8
-
Input Type
Single Ended
-
Data Interface
-
-
Configuration
MUX-S/H-ADC
-
Ratio - S/H:ADC
0:2
-
Number of A/D Converters
2
-
Architecture
Flash
-
Reference Type
External, Internal
-
Voltage - Supply, Analog
4.75V ~ 5.25V
-
Voltage - Supply, Digital
4.75V ~ 5.25V
-
Features
-
-
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-
Package / Case
28-SOIC (0.295", 7.50mm Width)
-
Supplier Device Package
28-SOIC
-
Mounting Type
Surface Mount
-