☰
MX7828KN+
MX7828KN+
Active
Description:  IC ADC 8BIT FLASH 28DIP
Manufacturer:  Maxim Integrated
Datasheet:   MX7828KN+ Datasheet
History Price: $24.49714
In Stock: 1680
MX7828KN+ vs MX7828KCWI+T
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Obsolete
Number of Bits
8
8
Sampling Rate (Per Second)
400k
400k
Number of Inputs
8
8
Input Type
Single Ended
Single Ended
Data Interface
Parallel
Parallel
Configuration
MUX-S/H-ADC
MUX-S/H-ADC
Ratio - S/H:ADC
1:1
1:1
Number of A/D Converters
1
1
Architecture
Flash
Flash
Reference Type
External
External
Voltage - Supply, Analog
5V
5V
Voltage - Supply, Digital
5V
5V
Features
Selectable Address
Selectable Address
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Package / Case
28-DIP (0.600", 15.24mm)
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
28-PDIP
28-SOIC
Mounting Type
Through Hole
Surface Mount