☰
MX7828KN
MX7828KN
Active
Description:  MX7828 8-BIT ADC
Manufacturer:  Maxim Integrated
Datasheet:   MX7828KN Datasheet
History Price: $8.16000
In Stock: 7040
MX7828KN vs MX7828KP+
Series
-
-
Packaging
Bulk
Tube
Status
Active
Active
Number of Bits
8
8
Sampling Rate (Per Second)
400k
400k
Number of Inputs
8
8
Input Type
Single Ended
Single Ended
Data Interface
-
Parallel
Configuration
MUX-S/H-ADC
MUX-S/H-ADC
Ratio - S/H:ADC
0:2
1:1
Number of A/D Converters
2
1
Architecture
Flash
Flash
Reference Type
External, Internal
External
Voltage - Supply, Analog
4.75V ~ 5.25V
5V
Voltage - Supply, Digital
4.75V ~ 5.25V
5V
Features
-
Selectable Address
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃
Package / Case
28-DIP (0.600", 15.24mm)
28-LCC (J-Lead)
Supplier Device Package
28-PDIP
28-PLCC (11.51x11.51)
Mounting Type
Through Hole
Surface Mount