Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog to Digital Converters (ADC)
/ Maxim Integrated MX7828KP
MX7828KP
Active
Data Acquisition - Analog to Digital Converters (ADC)
Description:
MX7828 8-BIT ADC
Manufacturer:
Maxim Integrated
Datasheet:
MX7828KP Datasheet
History Price: $12.37000
In Stock: 200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MX7828KP vs MX7828KN+
Part No
MX7828KP
MX7828KN+
Category
Data Acquisition - Analog to Digital Converters (ADC)
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk
Tube
Status
Active
Active
Number of Bits
8
8
Sampling Rate (Per Second)
400k
400k
Number of Inputs
8
8
Input Type
Single Ended
Single Ended
Data Interface
-
Parallel
Configuration
MUX-S/H-ADC
MUX-S/H-ADC
Ratio - S/H:ADC
0:2
1:1
Number of A/D Converters
2
1
Architecture
Flash
Flash
Reference Type
External, Internal
External
Voltage - Supply, Analog
4.75V ~ 5.25V
5V
Voltage - Supply, Digital
4.75V ~ 5.25V
5V
Features
-
Selectable Address
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃
Package / Case
28-LCC (J-Lead)
28-DIP (0.600", 15.24mm)
Supplier Device Package
28-PLCC (11.5x11.5)
28-PDIP
Mounting Type
Surface Mount
Through Hole