Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog to Digital Converters (ADC)
/ Maxim Integrated MX7828KP
MX7828KP
Active
Data Acquisition - Analog to Digital Converters (ADC)
Description:
MX7828 8-BIT ADC
Manufacturer:
Maxim Integrated
Datasheet:
MX7828KP Datasheet
History Price: $12.37000
In Stock: 44800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MX7828KP vs MX7828LCWI+
Part No
MX7828KP
MX7828LCWI+
Category
Data Acquisition - Analog to Digital Converters (ADC)
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Number of Bits
8
-
Sampling Rate (Per Second)
400k
-
Number of Inputs
8
-
Input Type
Single Ended
-
Data Interface
-
-
Configuration
MUX-S/H-ADC
-
Ratio - S/H:ADC
0:2
-
Number of A/D Converters
2
-
Architecture
Flash
-
Reference Type
External, Internal
-
Voltage - Supply, Analog
4.75V ~ 5.25V
-
Voltage - Supply, Digital
4.75V ~ 5.25V
-
Features
-
-
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-
Package / Case
28-LCC (J-Lead)
-
Supplier Device Package
28-PLCC (11.5x11.5)
-
Mounting Type
Surface Mount
-