☰
MX7828LN+
MX7828LN+
Obsolete
Description:  IC ADC 8BIT HS 28-DIP
Manufacturer:  Maxim Integrated
Datasheet:   MX7828LN+ Datasheet
History Price: $39.03000
In Stock: 3520
MX7828LN+ vs MX7821KEPP
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Number of Bits
8
8
Sampling Rate (Per Second)
400k
500k
Number of Inputs
8
1
Input Type
Single Ended
Single Ended
Data Interface
Parallel
Parallel
Configuration
MUX-S/H-ADC
S/H-ADC
Ratio - S/H:ADC
1:1
1:1
Number of A/D Converters
1
1
Architecture
Flash
Flash
Reference Type
External
External
Voltage - Supply, Analog
5V
4.75V ~ 5.25V
Voltage - Supply, Digital
5V
4.75V ~ 5.25V
Features
Selectable Address
-
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Package / Case
28-DIP (0.600", 15.24mm)
20-DIP (0.300", 7.62mm)
Supplier Device Package
28-PDIP
20-PDIP
Mounting Type
Through Hole
Through Hole