Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Nuvoton Technology N79E352ALG
N79E352ALG
Not For New Designs
Embedded - Microcontrollers
Description:
IC MCU 8BIT 8KB FLASH 48LQFP
Manufacturer:
Nuvoton Technology
Datasheet:
N79E352ALG Datasheet
History Price: $1.20750
In Stock: 9120
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
N79E352ALG vs N79E875ALG
Part No
N79E352ALG
N79E875ALG
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
Nuvoton Technology
Nuvoton Technology
Series
N79
N79
Packaging
Tray
Tray
Status
Not For New Designs
Not For New Designs
Core Processor
8051
8051
Core Size
8-Bit
8-Bit
Speed
24MHz
40MHz
Connectivity
EBI/EMI, I2C, UART/USART
I2C, SPI, UART/USART
Peripherals
Brown-out Detect/Reset, LVD, POR, PWM, WDT
Brown-out Detect/Reset, LED, LVD, POR, PWM, WDT
Number of I/O
38
36
Program Memory Size
8KB (8K x 8)
16KB (16K x 8)
Program Memory Type
FLASH
FLASH
EEPROM Size
128 x 8
128 x 8
RAM Size
256 x 8
512 x 8
Voltage - Supply (Vcc/Vdd)
2.4V ~ 5.5V
2.4V ~ 5.5V
Data Converters
-
A/D 8x10b
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-LQFP
48-LQFP
Supplier Device Package
-
-