N80286-12
N80286-12
Active
Description:  IC MPU IAPX86 12MHZ 68PLCC
Manufacturer:  Intel
Datasheet:   N80286-12 Datasheet
History Price: $12.00000
In Stock: 6400
N80286-12 vs N80960SB10
Manufacturer
Series
iAPX86
i960
Packaging
Bulk
Tube
Status
Active
Obsolete
Core Processor
80286
i960
Number of Cores/Bus Width
-
1 Core, 32-Bit
Speed
12MHz
10MHz
Co-Processors/DSP
-
-
RAM Controllers
-
-
Graphics Acceleration
No
No
Display & Interface Controllers
-
-
Ethernet
-
-
SATA
-
-
USB
-
-
Voltage - I/O
5V
5.0V
Operating Temperature
0 ℃ ~ 85 ℃ (TC)
0 ℃ ~ 85 ℃ (TC)
Security Features
-
-
Package / Case
Surface Mount
Surface Mount
Supplier Device Package
68-LCC (J-Lead)
84-LCC (J-Lead)