N802868
N802868
Active
Description:  IC MPU 8MHZ 68PLCC
Manufacturer:  Intel
Datasheet:   N802868 Datasheet
History Price: $12.00000
In Stock: 39200
N802868 vs N8086-1
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Core Processor
80286
8086
Number of Cores/Bus Width
1 Core
1 Core, 16-Bit
Speed
8MHz
10MHz
Co-Processors/DSP
-
-
RAM Controllers
DRAM
-
Graphics Acceleration
No
-
Display & Interface Controllers
-
-
Ethernet
-
-
SATA
-
-
USB
-
-
Voltage - I/O
5V
5V
Operating Temperature
0 ℃ ~ 85 ℃ (TC)
0 ℃ ~ 70 ℃ (TA)
Security Features
-
-
Package / Case
Surface Mount
Surface Mount
Supplier Device Package
68-LCC (J-Lead)
44-LCC (J-Lead)