N8086-1
N8086-1
Active
Description:  IC MPU 10MHZ 44PLCC
Manufacturer:  Advanced Micro Devices
Datasheet:   N8086-1 Datasheet
History Price: $21.07000
In Stock: 22000
N8086-1 vs N80C286-12
Series
-
80C286
Packaging
Bulk
Bulk
Status
Active
Active
Core Processor
8086
80C286
Number of Cores/Bus Width
1 Core, 16-Bit
1 Core, 16b
Speed
10MHz
12.5MHz
Co-Processors/DSP
-
Math Engine; 80C287
RAM Controllers
-
-
Graphics Acceleration
-
No
Display & Interface Controllers
-
-
Ethernet
-
-
SATA
-
-
USB
-
-
Voltage - I/O
5V
5V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Security Features
-
-
Package / Case
Surface Mount
Surface Mount
Supplier Device Package
44-LCC (J-Lead)
68-LCC (J-Lead)