N80C152JB
N80C152JB
Active
Description:  8-BIT, 8051 CPU, 6MHZ
Manufacturer:  Intel
Datasheet:   N80C152JB Datasheet
History Price: $24.26000
In Stock: 43200
N80C152JB vs N80C152JD
Manufacturer
Series
80C
80C
Packaging
Bulk
Bulk
Status
Active
Active
Core Processor
80C152JB
80C51
Core Size
8-Bit
8-Bit
Speed
12MHz
16.5MHz
Connectivity
SDLC/HDLC, UART/USART
Serial Port, UART/USART
Peripherals
DMA
DMA
Number of I/O
56
56
Program Memory Size
-
-
Program Memory Type
ROMless
ROMless
EEPROM Size
-
-
RAM Size
256 x 8
256 x 8
Voltage - Supply (Vcc/Vdd)
4.5V ~ 5.5V
4.5V ~ 5.5V
Data Converters
-
-
Oscillator Type
External
External
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
68-LCC (J-Lead)
68-LCC (J-Lead)
Supplier Device Package
68-PLCC
68-PLCC