Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Intel N80C152JB
N80C152JB
Active
Embedded - Microcontrollers
Description:
8-BIT, 8051 CPU, 6MHZ
Manufacturer:
Intel
Datasheet:
N80C152JB Datasheet
History Price: $24.26000
In Stock: 43200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
N80C152JB vs N80C452
Part No
N80C152JB
N80C452
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
Intel
Intel
Series
80C
-
Packaging
Bulk
Bulk
Status
Active
Active
Core Processor
80C152JB
80C51
Core Size
8-Bit
8-Bit
Speed
12MHz
14MHz
Connectivity
SDLC/HDLC, UART/USART
-
Peripherals
DMA
DMA
Number of I/O
56
40
Program Memory Size
-
-
Program Memory Type
ROMless
External Program Memory
EEPROM Size
-
-
RAM Size
256 x 8
256 x 8
Voltage - Supply (Vcc/Vdd)
4.5V ~ 5.5V
4.5V ~ 5.5V
Data Converters
-
-
Oscillator Type
External
External, Internal
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
68-LCC (J-Lead)
68-LCC (J-Lead)
Supplier Device Package
68-PLCC
68-PLCC