Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microprocessors
/ Advanced Micro Devices N80C186-12
N80C186-12
Active
Embedded - Microprocessors
Description:
IC MPU I186 12MHZ
Manufacturer:
Advanced Micro Devices
Datasheet:
N80C186-12 Datasheet
History Price: $4.14000
In Stock: 3200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
N80C186-12 vs N8086-1
Part No
N80C186-12
N8086-1
Category
Embedded - Microprocessors
Embedded - Microprocessors
Manufacturer
Advanced Micro Devices
Advanced Micro Devices
Series
i186
-
Packaging
Bulk
Bulk
Status
Active
Active
Core Processor
80C186
8086
Number of Cores/Bus Width
1 Core, 16-Bit
1 Core, 16-Bit
Speed
12MHz
10MHz
Co-Processors/DSP
-
-
RAM Controllers
DRAM
-
Graphics Acceleration
No
-
Display & Interface Controllers
-
-
Ethernet
-
-
SATA
-
-
USB
-
-
Voltage - I/O
5.0V
5V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Security Features
-
-
Package / Case
-
Surface Mount
Supplier Device Package
-
44-LCC (J-Lead)