N80C186-20
N80C186-20
Active
Description:  IC MPU I186 20MHZ
Manufacturer:  Rochester Electronics
Datasheet:   N80C186-20 Datasheet
History Price: Active
In Stock: 18800
N80C186-20 vs N80960SA16
Series
i186
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Core Processor
80C186
i960
Number of Cores/Bus Width
1 Core, 16-Bit
1 Core, 32-Bit
Speed
20MHz
16MHz
Co-Processors/DSP
-
-
RAM Controllers
DRAM
-
Graphics Acceleration
No
No
Display & Interface Controllers
-
-
Ethernet
-
-
SATA
-
-
USB
-
-
Voltage - I/O
5.0V
5V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 85 ℃ (TC)
Security Features
-
-
Package / Case
-
Surface Mount
Supplier Device Package
-
84-LCC (J-Lead)